Common Mode Chokes Dual 35000uH 1kHz 0.8A 1Ohm DCR Thru-Hole Tray Product overview: SS26V-080350 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35000uH, 1kHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 35000uH, 1kHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SS26V-080350 can be used for catalog matching and distributor lookup.
35mH @ 1kHz 2 Line Common Mode Choke Through Hole 800mA DCR 1Ohm
Win Source Part Number: 1276765-SS26V-080350
Category: Filters>Common Mode Chokes
Series: SS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 800mA
Standard Package: 350
Filter Type: Power Line
Height (Max): 1.240" (31.50mm)
Number of Lines: 2
Inductance @ Frequency: 35 mH @ 1 kHz
DC Resistance (DCR) (Max): 1Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.024" L x 0.807" W (26.00mm x 20.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: KEMET
Other Names: 399-10581
Base Product Number: SS26V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SS26V-080350 | 399-10581-ND | 1276765-SS26V-080350 |
| Product Name | Dual 35000uH 1kHz 0.8A Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | |
| Mounting Option | Through Hole | ||
| Application | Common Mode Choke; RF Choke | RF Choke |