KEMET Electronics Corporation Common Mode Chokes SS21V-130044

Description
4.4mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 350mOhm
Request a Quote Datasheet
Description
4.4mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-10568-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-10568-ND
Common Mode Chokes 399-10568-ND
4.4mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 350mOhm

4.4mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 350mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-10568-ND
Product Name Common Mode Chokes
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J224JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
0.0051uH 250MHz 0.83A Inductor and Choke - 71-0302CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details