KEMET Electronics Corporation Filters - Common Mode Chokes SS17HB-R03300

Description
Win Source Part Number: 972347-SS17HB-R03300 Category: Filters>Common Mode Chokes Series: SS Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 300mA Standard Package: 1,200 Filter Type: Power Line Height (Max): 0.543" (13.80mm) Number of Lines: 2 Inductance @ Frequency: 30 mH @ 1 kHz DC Resistance (DCR) (Max): 2.6Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.787" L x 0.703" W (20.00mm x 17.85mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: 399-10673,UAL17HBR03 3000 Base Product Number: SS17HB
Request a Quote Datasheet
Description
Win Source Part Number: 972347-SS17HB-R03300 Category: Filters>Common Mode Chokes Series: SS Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 300mA Standard Package: 1,200 Filter Type: Power Line Height (Max): 0.543" (13.80mm) Number of Lines: 2 Inductance @ Frequency: 30 mH @ 1 kHz DC Resistance (DCR) (Max): 2.6Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.787" L x 0.703" W (20.00mm x 17.85mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: 399-10673,UAL17HBR03 3000 Base Product Number: SS17HB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
972347-SS17HB-R03300
Filters - Common Mode Chokes 972347-SS17HB-R03300
Win Source Part Number: 972347-SS17HB-R03300 Category: Filters>Common Mode Chokes Series: SS Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 300mA Standard Package: 1,200 Filter Type: Power Line Height (Max): 0.543" (13.80mm) Number of Lines: 2 Inductance @ Frequency: 30 mH @ 1 kHz DC Resistance (DCR) (Max): 2.6Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.787" L x 0.703" W (20.00mm x 17.85mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: 399-10673,UAL17HBR03 3000 Base Product Number: SS17HB

Win Source Part Number: 972347-SS17HB-R03300
Category: Filters>Common Mode Chokes
Series: SS
Package: Tray
Voltage Rating - AC: 250V
Current Rating (Max): 300mA
Standard Package: 1,200
Filter Type: Power Line
Height (Max): 0.543" (13.80mm)
Number of Lines: 2
Inductance @ Frequency: 30 mH @ 1 kHz
DC Resistance (DCR) (Max): 2.6Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.787" L x 0.703" W (20.00mm x 17.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: KEMET
Other Names: 399-10673,UAL17HBR033000
Base Product Number: SS17HB

Buy Now Datasheet
Inductor and Choke - 839-SS17HB-R03300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SS17HB-R03300
Inductor and Choke 839-SS17HB-R03300
Single Phase EMI Filter, Product overview: SS17HB-R03300 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SS17HB-R03300 can be used for catalog matching and distributor lookup.

Single Phase EMI Filter, Product overview: SS17HB-R03300 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SS17HB-R03300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 399-10673-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-10673-ND
Common Mode Chokes 399-10673-ND
30mH @ 1kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.6Ohm

30mH @ 1kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.6Ohm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 972347-SS17HB-R03300 839-SS17HB-R03300 399-10673-ND
Product Name Filters - Common Mode Chokes Inductor and Choke Common Mode Chokes
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 30000 microH 30000 microH
DCR 2.6 ohms 2.6 ohms
Rated DC Current 300 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N4 0402DC-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details