12mH @ 1kHz 2 Line Common Mode Choke Through Hole 700mA DCR 900mOhm
Win Source Part Number: 1276793-SS11H-07120-
Category: Filters>Common Mode Chokes
Series: SS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 700mA
Standard Package: 800
Filter Type: Power Line
Height (Max): 0.669" (17.00mm)
Number of Lines: 2
Inductance @ Frequency: 12 mH @ 1 kHz
DC Resistance (DCR) (Max): 900mOhm
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.827" L x 0.807" W (21.00mm x 20.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: KEMET
Other Names: 399-10741,399-10741,
Base Product Number: SS11H
Single Phase EMI Filter, Product overview: SS11H-07120-CH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SS11H-07120-CH can be used for catalog matching and distributor lookup.
KEMET SS11H-07120-CH Common Mode Choke
KEMET SS11H-07120-CH Common Mode Choke
KEMET SS11H-07120-CH Common Mode Choke
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-SS11H-07120-CH-ND | 1276793-SS11H-07120-CH | 839-SS11H-07120-CH | 8633888P | 8633888 |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | Inductor and Choke | Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | -25 to 75 C (-13 to 167 F) | ||
| Mounting Option | Through Hole | Through Hole | |||
| Application | Common Mode Choke; RF Choke | RF Choke | Common Mode Choke | Common Mode Choke | |
| DCR | 0.9000 ohms | 0.9000 ohms | |||
| Rated DC Current | 700 milliamps | 700 milliamps | 700 milliamps | 700 milliamps |