Yageo USA Chip Resistor - Surface Mount SR2512JK-072KL

Description
RES 2K OHM 5% 1W 2512
Request a Quote Datasheet
Description
RES 2K OHM 5% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-SR2512JK-072KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR2512JK-072KLCT-ND
Chip Resistor - Surface Mount 13-SR2512JK-072KLCT-ND
RES 2K OHM 5% 1W 2512

RES 2K OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-SR2512JK-072KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR2512JK-072KLDKR-ND
Chip Resistor - Surface Mount 13-SR2512JK-072KLDKR-ND
RES 2K OHM 5% 1W 2512

RES 2K OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-SR2512JK-072KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR2512JK-072KLTR-ND
Chip Resistor - Surface Mount 13-SR2512JK-072KLTR-ND
2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2K, 5%, 1W, Thick Film, 2512; Resistance Yageo - 58AK8588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 1W, Thick Film, 2512; Resistance Yageo
58AK8588
Res, 2K, 5%, 1W, Thick Film, 2512; Resistance Yageo 58AK8588
RES, 2K, 5%, 1W, THICK FILM, 2512; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 2K, 5%, 1W, THICK FILM, 2512; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site
Res, 2K, 5%, 1W, Thick Film, 2512; Resistance Yageo - 59AK0721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 1W, Thick Film, 2512; Resistance Yageo
59AK0721
Res, 2K, 5%, 1W, Thick Film, 2512; Resistance Yageo 59AK0721
RES, 2K, 5%, 1W, THICK FILM, 2512; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 2K, 5%, 1W, THICK FILM, 2512; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-SR2512JK-072KLCT-ND 58AK8588
Product Name Chip Resistor - Surface Mount Res, 2K, 5%, 1W, Thick Film, 2512; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD915GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details