Yageo USA Chip Resistor - Surface Mount SR2512JK-0710RL

Description
10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-SR2512JK-0710RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR2512JK-0710RLTR-ND
Chip Resistor - Surface Mount 13-SR2512JK-0710RLTR-ND
10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-SR2512JK-0710RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR2512JK-0710RLCT-ND
Chip Resistor - Surface Mount 13-SR2512JK-0710RLCT-ND
RES 10 OHM 5% 1W 2512

RES 10 OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-SR2512JK-0710RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR2512JK-0710RLDKR-ND
Chip Resistor - Surface Mount 13-SR2512JK-0710RLDKR-ND
RES 10 OHM 5% 1W 2512

RES 10 OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - SR2512JK-0710RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR2512JK-0710RL
Chip Resistor - Surface Mount SR2512JK-0710RL
RES 10 OHM 5% 1W 2512

RES 10 OHM 5% 1W 2512

Supplier's Site Datasheet
RES SMD 10 OHM 5% 1W 2512 - 898-SR2512JK-0710RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 10 OHM 5% 1W 2512
898-SR2512JK-0710RL
RES SMD 10 OHM 5% 1W 2512 898-SR2512JK-0710RL
RES SMD 10 OHM 5% 1W 2512

RES SMD 10 OHM 5% 1W 2512

Supplier's Site
Res, 10R, 5%, 1W, Thick Film, 2512; Resistance Yageo - 59AK0717 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 1W, Thick Film, 2512; Resistance Yageo
59AK0717
Res, 10R, 5%, 1W, Thick Film, 2512; Resistance Yageo 59AK0717
RES, 10R, 5%, 1W, THICK FILM, 2512; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 10R, 5%, 1W, THICK FILM, 2512; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site
Res, 10R, 5%, 1W, Thick Film, 2512; Resistance Yageo - 59AK0718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 1W, Thick Film, 2512; Resistance Yageo
59AK0718
Res, 10R, 5%, 1W, Thick Film, 2512; Resistance Yageo 59AK0718
RES, 10R, 5%, 1W, THICK FILM, 2512; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 10R, 5%, 1W, THICK FILM, 2512; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 13-SR2512JK-0710RLTR-ND SR2512JK-0710RL 898-SR2512JK-0710RL 59AK0717
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 10 OHM 5% 1W 2512 Res, 10R, 5%, 1W, Thick Film, 2512; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers