RES 10K OHM 1% 2W 2512 Product overview: SR2512FK-7W10KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR2512FK-7W10KL can be used for catalog matching and distributor lookup.
10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 10K OHM 1% 2W 2512
RES 10K OHM 1% 2W 2512
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-SR2512FK-7W10KL | YAG5922DKR-ND | SR2512FK-7W10KL | SR2512FK-7W10KL |
| Product Name | 2W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512 (6432 Metric) | 2512; 2512 | 2512; 2512 (6432 Metric) | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts |
| Operating DC Voltage | 200 volts |