Yageo USA Chip Resistor - Surface Mount SR2512FK-0710RL

Description
RES 10 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES 10 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-SR2512FK-0710RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR2512FK-0710RL-ND
Chip Resistor - Surface Mount 13-SR2512FK-0710RL-ND
RES 10 OHM 1% 1W 2512

RES 10 OHM 1% 1W 2512

Buy Now Datasheet
Res, 10R, 1%, 1W, Thick Film, 2512; Resistance Yageo - 58AK6565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 1W, Thick Film, 2512; Resistance Yageo
58AK6565
Res, 10R, 1%, 1W, Thick Film, 2512; Resistance Yageo 58AK6565
RES, 10R, 1%, 1W, THICK FILM, 2512; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 10R, 1%, 1W, THICK FILM, 2512; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 1W, Thick Film, 2512; Resistance Yageo - 59AK0709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 1W, Thick Film, 2512; Resistance Yageo
59AK0709
Res, 10R, 1%, 1W, Thick Film, 2512; Resistance Yageo 59AK0709
RES, 10R, 1%, 1W, THICK FILM, 2512; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 10R, 1%, 1W, THICK FILM, 2512; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-SR2512FK-0710RL-ND 58AK6565
Product Name Chip Resistor - Surface Mount Res, 10R, 1%, 1W, Thick Film, 2512; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details