Yageo USA Chip Resistor - Surface Mount SR2010KK-071RL

Description
RES 1 OHM 10% 3/4W 2010
Request a Quote Datasheet
Description
RES 1 OHM 10% 3/4W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-SR2010KK-071RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR2010KK-071RLCT-ND
Chip Resistor - Surface Mount 13-SR2010KK-071RLCT-ND
RES 1 OHM 10% 3/4W 2010

RES 1 OHM 10% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-SR2010KK-071RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR2010KK-071RLDKR-ND
Chip Resistor - Surface Mount 13-SR2010KK-071RLDKR-ND
RES 1 OHM 10% 3/4W 2010

RES 1 OHM 10% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-SR2010KK-071RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR2010KK-071RLTR-ND
Chip Resistor - Surface Mount 13-SR2010KK-071RLTR-ND
1 Ohms ±10% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±10% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-SR2010KK-071RLCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573258 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details