Yageo USA Chip Resistor - Surface Mount SR2010FK-071RL

Description
RES 1 OHM 1% 3/4W 2010
Request a Quote Datasheet
Description
RES 1 OHM 1% 3/4W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-SR2010FK-071RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR2010FK-071RL-ND
Chip Resistor - Surface Mount 13-SR2010FK-071RL-ND
RES 1 OHM 1% 3/4W 2010

RES 1 OHM 1% 3/4W 2010

Buy Now Datasheet
Res, 1R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK4191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK4191
Res, 1R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK4191
RES, 1R, 1%, 0.75W, THICK FILM, 2010; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 1R, 1%, 0.75W, THICK FILM, 2010; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK8582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK8582
Res, 1R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK8582
RES, 1R, 1%, 0.75W, THICK FILM, 2010; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 1R, 1%, 0.75W, THICK FILM, 2010; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-SR2010FK-071RL-ND 58AK4191
Product Name Chip Resistor - Surface Mount Res, 1R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879129-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD433GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details