33 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
33 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
33 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 33 OHM 5% 1/2W 1206
RES, 33R, 5%, 0.5W, THICK FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes
RES, 33R, 5%, 0.5W, THICK FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes
RES 33 OHM 5% 1/2W 1206
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | YAG6072DKR-ND | SR1206JR-7W33RL | 58AK5070 | SR1206JR-7W33RL |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 33R, 5%, 0.5W, Thick Film, 1206; Resistance Yageo | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | Surge Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 (3216 Metric) | |
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | 33 ohms |