Yageo USA
Chip Resistor - Surface Mount
SR1206JR-7W13RL
Description
RES 13 OHM 5% 1/2W 1206
Request a Quote
Email Supplier
Datasheet
Description
RES 13 OHM 5% 1/2W 1206
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
13-SR1206JR-7W13RL-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1206; 1206
|
|
Resistance Range
|
13 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Configuration
Single Resistor
Category / Application
Current Sensing; General Use
Technology / Construction
Thick Film (Chip)
View Details
2 suppliers
Hottinger Brüel & Kjær A/S
Resistance Range
12.5 ohms
View Details
Category / Application
Data Centers
Power Rating
600000 watts
View Details