RES 2.2K OHM 5% 3/4W 1206
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-SR1206JR-7T2K2L-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 5 +/- % |