820 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SR1206JR-07820RL | SR1206JR-07820RL-ND |
| Product Name | Surge Chip Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor |
| Resistance Range | 820 ohms | 820 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts |
| Category / Application | Automotive; General Use |