43 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 43K OHM 5% 1/4W 1206
| Yageo USA | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SR1206JR-0743KL | SR1206JR-0743KL-ND | 898-SR1206JR-0743KL |
| Product Name | Surge Chip Resistors | Chip Resistor - Surface Mount | RES SMD 43K OHM 5% 1/4W 1206 |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Resistance Range | 43000 ohms | 43000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |
| Category / Application | Automotive; General Use |