Yageo USA Surge Chip Resistors SR1206JR-072K2L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Chip Resistors - SR1206JR-072K2L - Yageo USA
Milpitas, CA, United States
Surge Chip Resistors
SR1206JR-072K2L
Surge Chip Resistors SR1206JR-072K2L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - SR1206JR-072K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SR1206JR-072K2L-ND
Chip Resistor - Surface Mount SR1206JR-072K2L-ND
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2K2, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK4830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK4830
Res, 2K2, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK4830
RES, 2K2, 5%, 0.25W, THICK FILM, 1206; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 2K2, 5%, 0.25W, THICK FILM, 1206; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site
Res, 2K2, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK2726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK2726
Res, 2K2, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK2726
RES, 2K2, 5%, 0.25W, THICK FILM, 1206; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 2K2, 5%, 0.25W, THICK FILM, 1206; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - SR1206JR-072K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR1206JR-072K2L
Chip Resistor - Surface Mount SR1206JR-072K2L
RES 2.2K OHM 5% 1/4W 1206

RES 2.2K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number SR1206JR-072K2L SR1206JR-072K2L-ND 59AK4830 SR1206JR-072K2L
Product Name Surge Chip Resistors Chip Resistor - Surface Mount Res, 2K2, 5%, 0.25W, Thick Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Category / Application Automotive; General Use Surge Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567803 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details