Yageo USA Surge Chip Resistors SR1206JR-071K2L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Chip Resistors - SR1206JR-071K2L - Yageo USA
Milpitas, CA, United States
Surge Chip Resistors
SR1206JR-071K2L
Surge Chip Resistors SR1206JR-071K2L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - SR1206JR-071K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SR1206JR-071K2L-ND
Chip Resistor - Surface Mount SR1206JR-071K2L-ND
1.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES SMD 1.2K OHM 5% 1/4W 1206 - 898-SR1206JR-071K2L - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.2K OHM 5% 1/4W 1206
898-SR1206JR-071K2L
RES SMD 1.2K OHM 5% 1/4W 1206 898-SR1206JR-071K2L
RES SMD 1.2K OHM 5% 1/4W 1206

RES SMD 1.2K OHM 5% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - SR1206JR-071K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR1206JR-071K2L
Chip Resistor - Surface Mount SR1206JR-071K2L
RES 1.2K OHM 5% 1/4W 1206

RES 1.2K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number SR1206JR-071K2L SR1206JR-071K2L-ND 898-SR1206JR-071K2L SR1206JR-071K2L
Product Name Surge Chip Resistors Chip Resistor - Surface Mount RES SMD 1.2K OHM 5% 1/4W 1206 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 1200 ohms 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details