Yageo USA Chip Resistor - Surface Mount SR1206FR-7W39RL

Description
RES CHIP 1206
Request a Quote Datasheet
Description
RES CHIP 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-SR1206FR-7W39RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR1206FR-7W39RLTR-ND
Chip Resistor - Surface Mount 13-SR1206FR-7W39RLTR-ND
RES CHIP 1206

RES CHIP 1206

Buy Now Datasheet
Res, 39R, 1%, 0.5W, Thick Film, 1206; Resistance Yageo - 59AK6974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.5W, Thick Film, 1206; Resistance Yageo
59AK6974
Res, 39R, 1%, 0.5W, Thick Film, 1206; Resistance Yageo 59AK6974
RES, 39R, 1%, 0.5W, THICK FILM, 1206; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 39R, 1%, 0.5W, THICK FILM, 1206; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 1%, 0.5W, Thick Film, 1206; Resistance Yageo - 59AK6973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.5W, Thick Film, 1206; Resistance Yageo
59AK6973
Res, 39R, 1%, 0.5W, Thick Film, 1206; Resistance Yageo 59AK6973
RES, 39R, 1%, 0.5W, THICK FILM, 1206; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 39R, 1%, 0.5W, THICK FILM, 1206; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-SR1206FR-7W39RLTR-ND 59AK6974
Product Name Chip Resistor - Surface Mount Res, 39R, 1%, 0.5W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9090 ohms
View Details
4 suppliers