Yageo USA Surge Chip Resistors SR0805JR-0747RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Chip Resistors - SR0805JR-0747RL - Yageo USA
Milpitas, CA, United States
Surge Chip Resistors
SR0805JR-0747RL
Surge Chip Resistors SR0805JR-0747RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - SR0805JR-0747RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SR0805JR-0747RL-ND
Chip Resistor - Surface Mount SR0805JR-0747RL-ND
47 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 47R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK4158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK4158
Res, 47R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK4158
RES, 47R, 5%, 0.125W, THICK FILM, 0805; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 47R, 5%, 0.125W, THICK FILM, 0805; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site
Res, 47R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK5061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK5061
Res, 47R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK5061
RES, 47R, 5%, 0.125W, THICK FILM, 0805; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 47R, 5%, 0.125W, THICK FILM, 0805; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SR0805JR-0747RL SR0805JR-0747RL-ND 58AK4158
Product Name Surge Chip Resistors Chip Resistor - Surface Mount Res, 47R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Category / Application Automotive; General Use Surge Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers