RES 2.2 OHM 5% 1/8W 0805
2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 2.2 OHM 5% 1/8W 0805
RES 2.2 OHM 5% 1/8W 0805
RES, 2R2, 5%, 0.125W, THICK FILM, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes
RES, 2R2, 5%, 0.125W, THICK FILM, 0805; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 13-SR0805JR-072R2LCT-ND | SR0805JR-072R2L | 58AK8544 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 2R2, 5%, 0.125W, Thick Film, 0805; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Surge Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms |