Yageo USA Chip Resistor - Surface Mount SR0805FR-4749R9L

Description
49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5853TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5853TR-ND
Chip Resistor - Surface Mount YAG5853TR-ND
49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5853DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5853DKR-ND
Chip Resistor - Surface Mount YAG5853DKR-ND
49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5853CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5853CT-ND
Chip Resistor - Surface Mount YAG5853CT-ND
49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Automotive Grade Surge Chip Resistors Rohs Compliant Yageo - 49AK4644 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Grade Surge Chip Resistors Rohs Compliant Yageo
49AK4644
Automotive Grade Surge Chip Resistors Rohs Compliant Yageo 49AK4644
AUTOMOTIVE GRADE SURGE CHIP RESISTORS ROHS COMPLIANT: YES

AUTOMOTIVE GRADE SURGE CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Automotive Grade Surge Chip Resistors Rohs Compliant Yageo - 49AK4643 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Grade Surge Chip Resistors Rohs Compliant Yageo
49AK4643
Automotive Grade Surge Chip Resistors Rohs Compliant Yageo 49AK4643
AUTOMOTIVE GRADE SURGE CHIP RESISTORS ROHS COMPLIANT: YES

AUTOMOTIVE GRADE SURGE CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number YAG5853TR-ND 49AK4644
Product Name Chip Resistor - Surface Mount Automotive Grade Surge Chip Resistors Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers