Yageo USA Chip Resistor - Surface Mount SR0603FR-7T120RL

Description
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5825CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5825CT-ND
Chip Resistor - Surface Mount YAG5825CT-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5825TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5825TR-ND
Chip Resistor - Surface Mount YAG5825TR-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5825DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5825DKR-ND
Chip Resistor - Surface Mount YAG5825DKR-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES SMD 0603 1/4W 1% 120 OHM - 898-SR0603FR-7T120RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 0603 1/4W 1% 120 OHM
898-SR0603FR-7T120RL
RES SMD 0603 1/4W 1% 120 OHM 898-SR0603FR-7T120RL
RES SMD 0603 1/4W 1% 120 OHM

RES SMD 0603 1/4W 1% 120 OHM

Supplier's Site
Resistors - Chip Resistor - Surface Mount - SR0603FR-7T120RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SR0603FR-7T120RL
Resistors - Chip Resistor - Surface Mount SR0603FR-7T120RL
RES 120 OHM 1% 1/4W 0603

RES 120 OHM 1% 1/4W 0603

Supplier's Site
Res, 120R, 1%, 0.25W, Thick Film, 0603; Resistance Yageo - 59AK6922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.25W, Thick Film, 0603; Resistance Yageo
59AK6922
Res, 120R, 1%, 0.25W, Thick Film, 0603; Resistance Yageo 59AK6922
RES, 120R, 1%, 0.25W, THICK FILM, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 120R, 1%, 0.25W, THICK FILM, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 0.25W, Thick Film, 0603; Resistance Yageo - 59AK2696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.25W, Thick Film, 0603; Resistance Yageo
59AK2696
Res, 120R, 1%, 0.25W, Thick Film, 0603; Resistance Yageo 59AK2696
RES, 120R, 1%, 0.25W, THICK FILM, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 120R, 1%, 0.25W, THICK FILM, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YAG5825CT-ND 898-SR0603FR-7T120RL SR0603FR-7T120RL 59AK6922
Product Name Chip Resistor - Surface Mount RES SMD 0603 1/4W 1% 120 OHM Resistors - Chip Resistor - Surface Mount Res, 120R, 1%, 0.25W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2-2176089-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details