Yageo USA Chip Resistor - Surface Mount SR0603FR-07330RL

Description
RES 330 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 330 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-SR0603FR-07330RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR0603FR-07330RL-ND
Chip Resistor - Surface Mount 13-SR0603FR-07330RL-ND
RES 330 OHM 1% 1/10W 0603

RES 330 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 330R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK4136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK4136
Res, 330R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK4136
RES, 330R, 1%, 0.1W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 330R, 1%, 0.1W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK8529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK8529
Res, 330R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK8529
RES, 330R, 1%, 0.1W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 330R, 1%, 0.1W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-SR0603FR-07330RL-ND 58AK4136
Product Name Chip Resistor - Surface Mount Res, 330R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details