Yageo USA Chip Resistor - Surface Mount SR0402FR-7T1KL

Description
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5817TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5817TR-ND
Chip Resistor - Surface Mount YAG5817TR-ND
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5817CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5817CT-ND
Chip Resistor - Surface Mount YAG5817CT-ND
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5817DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5817DKR-ND
Chip Resistor - Surface Mount YAG5817DKR-ND
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: YAGEO Category: Resistors Chip Resistor - Surface Mount Series: SR Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1 kOhms Tolerance: ±1% Power (Watts): 0.2W, 1/5W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: YAGEO
Category: Resistors Chip Resistor - Surface Mount
Series: SR
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 1 kOhms
Tolerance: ±1%
Power (Watts): 0.2W, 1/5W
Composition: Thick Film

Buy Now Datasheet
SMD 0.2W Resistor - 52-SR0402FR-7T1KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W Resistor
52-SR0402FR-7T1KL
SMD 0.2W Resistor 52-SR0402FR-7T1KL
1kΩ 0.2W 1% 0402 SMD Thick Film Resistor Product overview: SR0402FR-7T1KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR0402FR-7T1KL can be used for catalog matching and distributor lookup.

1kΩ 0.2W 1% 0402 SMD Thick Film Resistor Product overview: SR0402FR-7T1KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR0402FR-7T1KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Grade Surge Chip Resistors Rohs Compliant Yageo - 49AK4632 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Grade Surge Chip Resistors Rohs Compliant Yageo
49AK4632
Automotive Grade Surge Chip Resistors Rohs Compliant Yageo 49AK4632
AUTOMOTIVE GRADE SURGE CHIP RESISTORS ROHS COMPLIANT: YES

AUTOMOTIVE GRADE SURGE CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Automotive Grade Surge Chip Resistors Rohs Compliant Yageo - 49AK4631 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Grade Surge Chip Resistors Rohs Compliant Yageo
49AK4631
Automotive Grade Surge Chip Resistors Rohs Compliant Yageo 49AK4631
AUTOMOTIVE GRADE SURGE CHIP RESISTORS ROHS COMPLIANT: YES

AUTOMOTIVE GRADE SURGE CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YAG5817TR-ND 52-SR0402FR-7T1KL 49AK4632
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount SMD 0.2W Resistor Automotive Grade Surge Chip Resistors Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers