15 kOhms ±5% 15W Through Hole Resistor Radial - 4 Leads Anti-Arc, Flame Proof, Moisture Resistant, Safety Metal Oxide Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | SQZ15AJB-15K-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | Radial Leads; Radial - 4 Leads |
| Tolerance | 5 +/- % |