2.7 Ohms ±5% 10W Through Hole Resistor Radial - 4 Leads Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | SQZ10AJB-2R7-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Radial Leads; Radial - 4 Leads |
| Resistance Range | 2.7 ohms |