Yageo USA Cement Leaded Resistors SQZ10AJB-2R

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cement Leaded Resistors - SQZ10AJB-2R - Yageo USA
Milpitas, CA, United States
Cement Leaded Resistors
SQZ10AJB-2R
Cement Leaded Resistors SQZ10AJB-2R
General Features

General Features

Supplier's Site
Through Hole Resistors - SQZ10AJB-2R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SQZ10AJB-2R-ND
Through Hole Resistors SQZ10AJB-2R-ND
2 Ohms ±5% 10W Through Hole Resistor Radial - 4 Leads Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

2 Ohms ±5% 10W Through Hole Resistor Radial - 4 Leads Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number SQZ10AJB-2R SQZ10AJB-2R-ND
Product Name Cement Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Technology / Construction Cermet Wirewound
Resistance Range 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers