330 mOhms ±5% 7W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SQP700JB-0R33 | SQP700JB-0R33-ND |
| Product Name | Cement Leaded Resistors | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Cermet | |
| Resistance Range | 0.3300 ohms | 0.3300 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 7 watts | 7 watts |