4.7 kOhms ±5% 5W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Metal Oxide Film
| Yageo USA | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQP500JB-4K7 | 1991754 | 13-SQP500JB-4K7-ND |
| Product Name | Cement Leaded Resistors | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | Cermet | ||
| Resistance Range | 4700 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 5 watts | 5 watts |