Wirewound Resistors - Through Hole 2.2ohm 5% 5W
2.2 Ohms ±5% 5W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
| Yageo USA | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQP500JB-2R2 | SQP500JB-2R2 | 2.2W-5-ND |
| Product Name | Cement Leaded Resistors | Wirewound Resistors - | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | Cermet | Wirewound | |
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 5 watts | 5 watts | 5 watts |