22 kOhms ±5% 5W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Metal Oxide Film
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SQP500JB-22K | 13-SQP500JB-22K-ND |
| Product Name | Cement Leaded Resistors | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Cermet | |
| Resistance Range | 22000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 5 watts | 5 watts |