1.2 kOhms ±5% 40W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Metal Oxide Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | SQP40AJB-1K2-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 5 +/- % |