3.6 Ohms ±5% 3W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SQP300JB-3R6 | SQP300JB-3R6-ND |
| Product Name | Cement Leaded Resistors | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Cermet | |
| Resistance Range | 3.6 ohms | 3.6 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 3 watts | 3 watts |