Yageo USA Through Hole Resistors SQP200JB-0R39

Description
390 mOhms ±5% 2W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
390 mOhms ±5% 2W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SQP200JB-0R39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SQP200JB-0R39-ND
Through Hole Resistors SQP200JB-0R39-ND
390 mOhms ±5% 2W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

390 mOhms ±5% 2W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number SQP200JB-0R39-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers