Yageo USA Cement Leaded Resistors SQP15AJB-56R

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cement Leaded Resistors - SQP15AJB-56R - Yageo USA
Milpitas, CA, United States
Cement Leaded Resistors
SQP15AJB-56R
Cement Leaded Resistors SQP15AJB-56R
General Features

General Features

Supplier's Site
Through Hole Resistors - SQP15AJB-56R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SQP15AJB-56R-ND
Through Hole Resistors SQP15AJB-56R-ND
56 Ohms ±5% 15W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

56 Ohms ±5% 15W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number SQP15AJB-56R SQP15AJB-56R-ND
Product Name Cement Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Technology / Construction Cermet
Resistance Range 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details