Yageo USA Cement Leaded Resistors SQP10AJB-4R7

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cement Leaded Resistors - SQP10AJB-4R7 - Yageo USA
Milpitas, CA, United States
Cement Leaded Resistors
SQP10AJB-4R7
Cement Leaded Resistors SQP10AJB-4R7
General Features

General Features

Supplier's Site
Through Hole Resistors - 4.7W-10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4.7W-10-ND
Through Hole Resistors 4.7W-10-ND
4.7 Ohms ±5% 10W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

4.7 Ohms ±5% 10W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
RES 4.7 OHM 10W 5% WIREWOUND - SQP10AJB-4R7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 10W 5% WIREWOUND
SQP10AJB-4R7
RES 4.7 OHM 10W 5% WIREWOUND SQP10AJB-4R7
RES 4.7ohm 10W 5% WIREWOUND

RES 4.7ohm 10W 5% WIREWOUND

Supplier's Site
Res, 4R7, 5%, 10W, Metal Oxide, Axial; Resistance Yageo - 49AK7932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 10W, Metal Oxide, Axial; Resistance Yageo
49AK7932
Res, 4R7, 5%, 10W, Metal Oxide, Axial; Resistance Yageo 49AK7932
RES, 4R7, 5%, 10W, METAL OXIDE, AXIAL; Resistance:4.7ohm; Product Range:SQP Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 4R7, 5%, 10W, METAL OXIDE, AXIAL; Resistance:4.7ohm; Product Range:SQP Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 5%, 10W, Metal Oxide, Axial; Resistance Yageo - 49AK7931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 10W, Metal Oxide, Axial; Resistance Yageo
49AK7931
Res, 4R7, 5%, 10W, Metal Oxide, Axial; Resistance Yageo 49AK7931
RES, 4R7, 5%, 10W, METAL OXIDE, AXIAL; Resistance:4.7ohm; Product Range:SQP Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 4R7, 5%, 10W, METAL OXIDE, AXIAL; Resistance:4.7ohm; Product Range:SQP Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SQP10AJB-4R7 4.7W-10-ND SQP10AJB-4R7 49AK7932
Product Name Cement Leaded Resistors Through Hole Resistors RES 4.7 OHM 10W 5% WIREWOUND Res, 4R7, 5%, 10W, Metal Oxide, Axial; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Cermet Wirewound MetalOxide
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers