Yageo USA Cement Leaded Resistors SQP10AJB-2R

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cement Leaded Resistors - SQP10AJB-2R - Yageo USA
Milpitas, CA, United States
Cement Leaded Resistors
SQP10AJB-2R
Cement Leaded Resistors SQP10AJB-2R
General Features

General Features

Supplier's Site
Through Hole Resistors - 13-SQP10AJB-2R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-SQP10AJB-2R-ND
Through Hole Resistors 13-SQP10AJB-2R-ND
2 Ohms ±5% 10W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

2 Ohms ±5% 10W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Res, 2R, 5%, 10W, Metal Oxide, Axial; Resistance Yageo - 49AK7905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 5%, 10W, Metal Oxide, Axial; Resistance Yageo
49AK7905
Res, 2R, 5%, 10W, Metal Oxide, Axial; Resistance Yageo 49AK7905
RES, 2R, 5%, 10W, METAL OXIDE, AXIAL; Resistance:2ohm; Product Range:SQP Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Qualification:-RoHS Compliant: Yes

RES, 2R, 5%, 10W, METAL OXIDE, AXIAL; Resistance:2ohm; Product Range:SQP Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 5%, 10W, Metal Oxide, Axial; Resistance Yageo - 49AK7906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 5%, 10W, Metal Oxide, Axial; Resistance Yageo
49AK7906
Res, 2R, 5%, 10W, Metal Oxide, Axial; Resistance Yageo 49AK7906
RES, 2R, 5%, 10W, METAL OXIDE, AXIAL; Resistance:2ohm; Product Range:SQP Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Qualification:-RoHS Compliant: Yes

RES, 2R, 5%, 10W, METAL OXIDE, AXIAL; Resistance:2ohm; Product Range:SQP Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SQP10AJB-2R 13-SQP10AJB-2R-ND 49AK7905
Product Name Cement Leaded Resistors Through Hole Resistors Res, 2R, 5%, 10W, Metal Oxide, Axial; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Cermet MetalOxide
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details