RES 2.2Kohm 10W 5% METAL OXIDE
2.2 kOhms ±5% 10W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Metal Oxide Film
| Yageo USA | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SQP10AJB-2K2 | 1991732 | SQP10AJB-2K2 | 2.2KW-10-ND |
| Product Name | Cement Leaded Resistors | Through Hole Resistors | RES 2.2K OHM 10W 5% METAL OXIDE | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Cermet | MetalOxide | ||
| Resistance Range | 2200 ohms | 2200 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 10 watts | 10 watts | 10 watts |