10 kOhms ±5% 7W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Ceramic
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SQM700JB-10K | SQM700JB-10K-ND |
| Product Name | Cement Leaded Resistors | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Cermet | Ceramic Composition |
| Resistance Range | 10000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 7 watts | 7 watts |