Yageo USA Cement Leaded Resistors SQM500JB-130R

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cement Leaded Resistors - SQM500JB-130R - Yageo USA
Milpitas, CA, United States
Cement Leaded Resistors
SQM500JB-130R
Cement Leaded Resistors SQM500JB-130R
General Features

General Features

Supplier's Site
Through Hole Resistors - 13-SQM500JB-130R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-SQM500JB-130R-ND
Through Hole Resistors 13-SQM500JB-130R-ND
130 Ohms ±5% 5W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Ceramic

130 Ohms ±5% 5W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Ceramic

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number SQM500JB-130R 13-SQM500JB-130R-ND
Product Name Cement Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Technology / Construction Cermet Ceramic Composition
Resistance Range 130 ohms 130 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers