39 kOhms ±5% 10W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Ceramic
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | SQM10AJB-39K-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Ceramic Composition |
| Mounting / Packaging | Radial |
| Tolerance | 5 +/- % |