Data Line Filter, Product overview: SNT-S10TF from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SNT-S10TF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1276813-SNT-S10TF
Category: Filters>Common Mode Chokes
Series: SNT
Current Rating (Max): 3A
Standard Package: 1,000
Filter Type: Signal Line
Height (Max): 0.500" (12.70mm)
Number of Lines: 2
Inductance @ Frequency: 1.5 µH @ 100 kHz
DC Resistance (DCR) (Max): 25Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 2 PC Pin
Temperature Range - Operating: -20°C ~ 60°C
Dimension: 0.374" L x 0.197" W (9.50mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UDLSNT0S10TF00,399-S
Base Product Number: SNT-S
1.5µH @ 100kHz 2 Line Common Mode Choke Through Hole 3A DCR 25Ohm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SNT-S10TF | 1276813-SNT-S10TF | 399-SNT-S10TFTB-ND |
| Product Name | Inductor and Choke | Filters - Common Mode Chokes | Fixed Inductors |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | |
| Application | RF Choke | ||
| Inductance Range | 1.5 microH | ||
| DCR | 25 ohms | 0.0250 ohms |