KEMET Electronics Corporation Fixed Inductors SNT-D10TF

Description
2.5µH @ 100kHz 2 Line Common Mode Choke Through Hole 3A DCR 25Ohm
Request a Quote Datasheet
Description
2.5µH @ 100kHz 2 Line Common Mode Choke Through Hole 3A DCR 25Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-SNT-D10TFTB-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-SNT-D10TFTB-ND
Fixed Inductors 399-SNT-D10TFTB-ND
2.5µH @ 100kHz 2 Line Common Mode Choke Through Hole 3A DCR 25Ohm

2.5µH @ 100kHz 2 Line Common Mode Choke Through Hole 3A DCR 25Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-SNT-D10TFTB-ND
Product Name Fixed Inductors
Operating Temperature -20 to 60 C (-4 to 140 F)
Mounting Option Through Hole
Technology Toroid
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624094-7 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Leaded Inductors - 1670285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 47000 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N5 0201DS-7N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details