KEMET Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors SNG-25DB-086

Description
Win Source Part Number: 1272725-SNG-25DB-086 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SNG Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 86 µH Height - Seated (Max): 1.535" (39.00mm) Standard Package: 250 Tolerance: -30%, +50% Material - Core: Nickel Zinc Ferrite (NiZn) Mounting Type: Chassis Mount Package / Case: Vertical, 2 Wire Leads DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.929" L x 0.945" W (49.00mm x 24.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 160 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UALSNG25DB0860,399-S NG-25DB-086 Base Product Number: SNG-25
Request a Quote Datasheet
Description
Win Source Part Number: 1272725-SNG-25DB-086 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SNG Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 86 µH Height - Seated (Max): 1.535" (39.00mm) Standard Package: 250 Tolerance: -30%, +50% Material - Core: Nickel Zinc Ferrite (NiZn) Mounting Type: Chassis Mount Package / Case: Vertical, 2 Wire Leads DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.929" L x 0.945" W (49.00mm x 24.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 160 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UALSNG25DB0860,399-S NG-25DB-086 Base Product Number: SNG-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272725-SNG-25DB-086
Inductors, Coils, Chokes - Fixed Inductors 1272725-SNG-25DB-086
Win Source Part Number: 1272725-SNG-25DB-086 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SNG Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 86 µH Height - Seated (Max): 1.535" (39.00mm) Standard Package: 250 Tolerance: -30%, +50% Material - Core: Nickel Zinc Ferrite (NiZn) Mounting Type: Chassis Mount Package / Case: Vertical, 2 Wire Leads DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.929" L x 0.945" W (49.00mm x 24.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 160 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UALSNG25DB0860,399-S NG-25DB-086 Base Product Number: SNG-25

Win Source Part Number: 1272725-SNG-25DB-086
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SNG
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 86 µH
Height - Seated (Max): 1.535" (39.00mm)
Standard Package: 250
Tolerance: -30%, +50%
Material - Core: Nickel Zinc Ferrite (NiZn)
Mounting Type: Chassis Mount
Package / Case: Vertical, 2 Wire Leads
DC Resistance (DCR): 20mOhm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.929" L x 0.945" W (49.00mm x 24.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 160 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UALSNG25DB0860,399-SNG-25DB-086
Base Product Number: SNG-25

Buy Now Datasheet
Fixed Inductors - 399-SNG-25DB-086-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-SNG-25DB-086-ND
Fixed Inductors 399-SNG-25DB-086-ND
86µH Unshielded Wirewound Inductor 20mOhm Max Vertical, 2 Wire Leads

86µH Unshielded Wirewound Inductor 20mOhm Max Vertical, 2 Wire Leads

Buy Now Datasheet
86UH 20 MOHM Inductor and Choke - 71-SNG-25DB-086 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
86UH 20 MOHM Inductor and Choke
71-SNG-25DB-086
86UH 20 MOHM Inductor and Choke 71-SNG-25DB-086
FIXED IND 86UH 20 MOHM CHAS MNT Product overview: SNG-25DB-086 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 86UH, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 86UH, 20 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SNG-25DB-086 can be used for catalog matching and distributor lookup.

FIXED IND 86UH 20 MOHM CHAS MNT Product overview: SNG-25DB-086 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 86UH, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 86UH, 20 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SNG-25DB-086 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272725-SNG-25DB-086 399-SNG-25DB-086-ND 71-SNG-25DB-086
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 86UH 20 MOHM Inductor and Choke
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1670305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details