Win Source Part Number: 1272726-SNG-19DA-014
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SNG
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 14 µH
Height - Seated (Max): 0.787" (20.00mm)
Standard Package: 250
Tolerance: -30%, +50%
Material - Core: Nickel Zinc Ferrite (NiZn)
Mounting Type: User Defined
Package / Case: Vertical, 2 Wire Leads
DC Resistance (DCR): 10mOhm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 160 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-SNG-19DA-014,UAL
Base Product Number: SNG-19
FIXED INDUCTOR 14UH 10 MOHM Product overview: SNG-19DA-014 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14UH, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 14UH, 10 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SNG-19DA-014 can be used for catalog matching and distributor lookup.
14µH Unshielded Wirewound Inductor 10mOhm Max Vertical, 2 Wire Leads
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1272726-SNG-19DA-014 | 71-SNG-19DA-014 | 399-SNG-19DA-014-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 14UH 10 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |