Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
KEMET ELECTRONICS CORPORATION
SN5-5501 -- COMMON MODE CHOKES
KEMET Electronics Corporation
Common Mode Chokes
SN5-5501
Description
2 Line Common Mode Choke Through Hole DCR
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
2 Line Common Mode Choke Through Hole DCR
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-20546-ND
Common Mode Chokes
399-20546-ND
2 Line Common Mode Choke Through Hole DCR
2 Line Common Mode Choke Through Hole DCR
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Inductors, Coils, and Chokes
Product Number
399-20546-ND
Product Name
Common Mode Chokes
Operating Temperature
-25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data
Similar Products
ECS Inc. International
Fixed Inductors
ECS-MPIP0420-1R5MC
Specs
Operating Temperature
-55 to 165 C (-67 to 329 F)
Mounting Option
Surface Mount Technology
Configuration
Fixed
View Details
Mini-Circuits
SMT RF Choke, 50 MHz - 10 GHz, 50Ω
ADCH-80+
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
2
suppliers
RS Components, Ltd.
Leaded Inductors
1048416
Specs
Application
Power Choke
Inductance Range
330 microH
Lead Style
Radial; Radial
View Details
Knowles
Fixed Inductors
CL1008-J106JAL4T
Specs
Configuration
Fixed
Packing Method
Tape Reel
View Details