KEMET Electronics Corporation Inductor and Choke SN16-300

Description
SINGLE PHASE EMI FILTER, Product overview: SN16-300 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SN16-300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SINGLE PHASE EMI FILTER, Product overview: SN16-300 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SN16-300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 839-SN16-300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SN16-300
Inductor and Choke 839-SN16-300
SINGLE PHASE EMI FILTER, Product overview: SN16-300 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SN16-300 can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SN16-300 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SN16-300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276824-SN16-300
Filters - Common Mode Chokes 1276824-SN16-300
Win Source Part Number: 1276824-SN16-300 Category: Filters>Common Mode Chokes Series: SN Package: Bulk Current Rating (Max): 8A Standard Package: 250 Filter Type: Power Line Height (Max): 1.398" (35.50mm) Number of Lines: 2 Inductance @ Frequency: 60 µH @ 100 kHz DC Resistance (DCR) (Max): 21mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 2 PC Pin Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: 399-20574,UALSN16300 0000 Base Product Number: SN16

Win Source Part Number: 1276824-SN16-300
Category: Filters>Common Mode Chokes
Series: SN
Package: Bulk
Current Rating (Max): 8A
Standard Package: 250
Filter Type: Power Line
Height (Max): 1.398" (35.50mm)
Number of Lines: 2
Inductance @ Frequency: 60 µH @ 100 kHz
DC Resistance (DCR) (Max): 21mOhm
Mounting Type: Through Hole
Package / Case: Vertical, No Base, 2 PC Pin
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-20574,UALSN163000000
Base Product Number: SN16

Buy Now Datasheet
Common Mode Chokes - 399-20574-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-20574-ND
Common Mode Chokes 399-20574-ND
60µH @ 100kHz 2 Line Common Mode Choke Through Hole 8A DCR 21mOhm

60µH @ 100kHz 2 Line Common Mode Choke Through Hole 8A DCR 21mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SN16-300 1276824-SN16-300 399-20574-ND
Product Name Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Standards and Certifications RoHS
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 60 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2270-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details