Cap Film 0.001uF 250V Paper 20% (12.7 X 11.5 X 6.5mm) SMD 100°C T/R Product overview: SMP253MA4100MTV24 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-SMP253MA4100MTV24
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62-SMP253MA4100MTV24 | 399-SMP253MA4100MTV24TR-ND |
| Product Name | SMD 0.001uF 250V Capacitor | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| RoHS Compliant | Yes | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| Capacitance Range | 1000 microF |