Yageo USA 36V TVS Protection Diode SMEJ36AG/TR13

Description
Diode TVS Single Uni-Directional 36V 6.6kW 2-Pin DO-218AB T/R Product overview: SMEJ36AG/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMEJ36AG/TR13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode TVS Single Uni-Directional 36V 6.6kW 2-Pin DO-218AB T/R Product overview: SMEJ36AG/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMEJ36AG/TR13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
36V TVS Protection Diode - 144-SMEJ36AG/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V TVS Protection Diode
144-SMEJ36AG/TR13
36V TVS Protection Diode 144-SMEJ36AG/TR13
Diode TVS Single Uni-Directional 36V 6.6kW 2-Pin DO-218AB T/R Product overview: SMEJ36AG/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMEJ36AG/TR13 can be used for catalog matching and distributor lookup.

Diode TVS Single Uni-Directional 36V 6.6kW 2-Pin DO-218AB T/R Product overview: SMEJ36AG/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMEJ36AG/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - SMEJ36AG/TR13 - 1094382-SMEJ36AG/TR13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMEJ36AG/TR13
1094382-SMEJ36AG/TR13
TVS - TVS - Diodes - SMEJ36AG/TR13 1094382-SMEJ36AG/TR13
Manufacturer: Yageo Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094382-SMEJ36AG/TR1 3 Categories: TVS - Diodes Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage

Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094382-SMEJ36AG/TR13
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMEJ36AG/TR13 1094382-SMEJ36AG/TR13
Product Name 36V TVS Protection Diode TVS - TVS - Diodes - SMEJ36AG/TR13
Configuration Single Single
Unlock Full Specs
to access all available technical data