Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988257-SMD2920B100TF
Hold Current: 1.1 A
Trip Current: 2.2 A
Categories: PTC Resettable Fuses
Alternative Parts (Cross-Reference): MC011017;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
PTC Resettable Fuse, Product overview: SMD2920B100TF from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920B100TF can be used for catalog matching and distributor lookup.
PPTC SMD 2920, 33V 1.1A, REEL 7"
PPTC RESETTABLE FUSE, 1.1A, 33VDC, SMD; Thermistor Mounting:SMD; Product Range:SMD2920 Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 988257-SMD2920B100TF | 150-SMD2920B100TF | SMD2920B100TF | 29AH1466 |
| Product Name | PTC Resettable Fuses - SMD2920B100TF | Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Pptc Resettable Fuse, 1.1A, 33Vdc, Smd; Thermistor Mounting Yageo |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |